Adafruit Industries Cable Assemblies - Rectangular Cable Assemblies 4928

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1333534-4928 Category: Cable Assemblies>Rectangul ar Cable Assemblies Packaging: Bulk Number of Positions: 8 Color: Multiple, Individual Connector Type: Socket to Socket Number of Rows: 1 Length: 0.656' (200.00mm, 7.87") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.049" (1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Other Part Number: 1528-4928 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1333534-4928 Category: Cable Assemblies>Rectangul ar Cable Assemblies Packaging: Bulk Number of Positions: 8 Color: Multiple, Individual Connector Type: Socket to Socket Number of Rows: 1 Length: 0.656' (200.00mm, 7.87") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.049" (1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Other Part Number: 1528-4928 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - 1333534-4928 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1333534-4928
Cable Assemblies - Rectangular Cable Assemblies 1333534-4928
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1333534-4928 Category: Cable Assemblies>Rectangul ar Cable Assemblies Packaging: Bulk Number of Positions: 8 Color: Multiple, Individual Connector Type: Socket to Socket Number of Rows: 1 Length: 0.656' (200.00mm, 7.87") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.049" (1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Other Part Number: 1528-4928 RoHS Status: RoHS Compliant

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1333534-4928
Category: Cable Assemblies>Rectangular Cable Assemblies
Packaging: Bulk
Number of Positions: 8
Color: Multiple, Individual
Connector Type: Socket to Socket
Number of Rows: 1
Length: 0.656' (200.00mm, 7.87")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.049" (1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Other Part Number: 1528-4928
RoHS Status: RoHS Compliant

Buy Now
Cable Assembly - 450-4928 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-4928
Cable Assembly 450-4928
1.25MM PITCH 8-PIN CABLE 20CM LO Product overview: 4928 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-4928 can be used for catalog matching and distributor lookup.

1.25MM PITCH 8-PIN CABLE 20CM LO Product overview: 4928 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-4928 can be used for catalog matching and distributor lookup.

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 4928 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
4928
Cable Assemblies - Rectangular Cable Assemblies 4928
1.25MM PITCH 8-PIN CABLE 20CM LO

1.25MM PITCH 8-PIN CABLE 20CM LO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1333534-4928 450-4928 4928
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details