Adafruit Industries Optical Motion Sensors 4667

Description
"Sensor PIR (Passive Infrared) 197"" (5m) 16.4' TO-5 Variant, 4 Leads, Lens Top Metal Can"
Request a Quote Datasheet
Description
"Sensor PIR (Passive Infrared) 197"" (5m) 16.4' TO-5 Variant, 4 Leads, Lens Top Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Motion Sensors - 1528-4667-ND - DigiKey
Thief River Falls, MN, United States
Optical Motion Sensors
1528-4667-ND
Optical Motion Sensors 1528-4667-ND
"Sensor PIR (Passive Infrared) 197"" (5m) 16.4' TO-5 Variant, 4 Leads, Lens Top Metal Can"

"Sensor PIR (Passive Infrared) 197"" (5m) 16.4' TO-5 Variant, 4 Leads, Lens Top Metal Can"

Buy Now Datasheet
Motion Sensors - Motion Sensors - Optical - 4667 - 849438-4667 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Optical - 4667
849438-4667
Motion Sensors - Motion Sensors - Optical - 4667 849438-4667
Manufacturer: Adafruit Industries LLC Win Source Part Number: 849438-4667 Features: Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.9500

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 849438-4667
Features: Sensor
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1528-4667-ND 849438-4667
Product Name Optical Motion Sensors Motion Sensors - Motion Sensors - Optical - 4667
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2754728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Flush
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details