Manufacturer: Adafruit Industries LLC
Win Source Part Number: 906906-4539
Features: Solderless Breadboard Terminal Strip (No Frame) 3.20" L x 2.10" W (81.3mm x 53.3mm)
Package: Bulk
Categories: Prototyping
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8537.10.9150
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906906-4539 |
| Product Name | Unclassified - 4539 |