Adafruit Industries Between Series Adapters 4536

Description
Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black
Request a Quote Datasheet
Description
Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1528-4536-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
1528-4536-ND
Between Series Adapters 1528-4536-ND
Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black

Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black

Buy Now Datasheet
Between Series Adapters - 4536 - 906905-4536 - Win Source Electronics
Laguna Hills, CA, United States
Between Series Adapters - 4536
906905-4536
Between Series Adapters - 4536 906905-4536
Manufacturer: Adafruit Industries LLC Win Source Part Number: 906905-4536 Features: Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8536.69.8000

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 906905-4536
Features: Adapter Connector USB-C (USB TYPE-C), Plug To 2.1mm DC Jack Black
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8536.69.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1528-4536-ND 906905-4536
Product Name Between Series Adapters Between Series Adapters - 4536
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers