Adafruit Industries PMIC - PMIC - Motor Drivers, Controllers - 4489 4489

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 876609-4489 Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 876609-4489 Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - 4489 - 876609-4489 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - 4489
876609-4489
PMIC - PMIC - Motor Drivers, Controllers - 4489 876609-4489
Manufacturer: Adafruit Industries LLC Win Source Part Number: 876609-4489 Features: Motor Driver Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8542.39.0001

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 876609-4489
Features: Motor Driver
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - 4489 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
4489
PMIC - Motor Drivers, Controllers 4489
L9110H H-BRIDGE 8DIP MOTOR DRIVE

L9110H H-BRIDGE 8DIP MOTOR DRIVE

Supplier's Site Datasheet
Motor Drivers, Controllers - 4489 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
4489
Motor Drivers, Controllers 4489
Bipolar Motor Driver PWM 8-DIP

Bipolar Motor Driver PWM 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 4489 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
4489
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 4489
L9110H H-BRIDGE 8DIP MOTOR DRIVE

L9110H H-BRIDGE 8DIP MOTOR DRIVE

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 876609-4489 4489 4489 4489
Product Name PMIC - PMIC - Motor Drivers, Controllers - 4489 PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Peak Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Motor Drivers, Controllers - TCA3727NKLA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-DIP (0.300"", 7.62mm)"
Communication Parallel Interface
View Details
4 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-R90F30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details