Adafruit Industries Jumper Wire 4447

Description
"Jumper Wire Female to Female 7.80"" (198.12mm) 24 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 7.80"" (198.12mm) 24 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-4447-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-4447-ND
Jumper Wire 1528-4447-ND
"Jumper Wire Female to Female 7.80"" (198.12mm) 24 AWG Bulk"

"Jumper Wire Female to Female 7.80"" (198.12mm) 24 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-4447-ND
Product Name Jumper Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details