Adafruit Industries Speakers 4445

Description
4 Ohms General Purpose Speaker Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1528-4445-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker Top Oval, Rectangular Frame

4 Ohms General Purpose Speaker Top Oval, Rectangular Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1528-4445-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Car Audio, Full Range Speaker - SC65 - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details