"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
JST PH 3-PIN CONN 10-PACK STEMMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1528-4389-ND | 4389 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 100 volts | 100 volts |
| Current Rating | 2.0 amps | 2.0 amps |