915MHz LoRa Helical RF Antenna 910MHz ~ 920MHz 2.15dBi Solder Through Hole
915MHz LoRa Helical RF Antenna 910MHz ~ 920MHz 2.15dBi Solder Through Hole
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 1528-4269-ND | 4269 |
| Product Name | RF Antennas | RF Antennas |
| Applications | LoRa | LoRa |
| Primary Frequency Range | 915.0 MHz | |
| Gain | 2.15 dB |