Adafruit Industries USB Cables 4217

Description
Cable Micro B Female to Micro B Male 0.98' (300.0mm) Unshielded
Request a Quote Datasheet
Description
Cable Micro B Female to Micro B Male 0.98' (300.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1528-4217-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-4217-ND
USB Cables 1528-4217-ND
Cable Micro B Female to Micro B Male 0.98' (300.0mm) Unshielded

Cable Micro B Female to Micro B Male 0.98' (300.0mm) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 4217 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
4217
Cable Assemblies - USB Cables 4217
CBL MCR B RCPT-MCR B PLUG 0.98'

CBL MCR B RCPT-MCR B PLUG 0.98'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-4217-ND 4217
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details