ESP32 - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board
Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1334629-4201
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Packaging: Bulk
Type: Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products: ESP32
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C SC
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Other Part Number: 1528-2905
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1528-2905-ND | 1334629-4201 |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards |
| Supported System | Wireless Systems; Transceiver |