Adafruit Industries RF Transceiver Modules - 4076 4076

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855966-4076 Features: Transceiver Module Package: Bulk Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8517.62.0090 Other Part Number: MDBT40-256RV3, 1528-2835
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855966-4076 Features: Transceiver Module Package: Bulk Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8517.62.0090 Other Part Number: MDBT40-256RV3, 1528-2835
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - 4076 - 855966-4076 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - 4076
855966-4076
RF Transceiver Modules - 4076 855966-4076
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855966-4076 Features: Transceiver Module Package: Bulk Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8517.62.0090 Other Part Number: MDBT40-256RV3, 1528-2835

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 855966-4076
Features: Transceiver Module
Package: Bulk
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8517.62.0090
Other Part Number: MDBT40-256RV3, 1528-2835

Buy Now Datasheet
RF Transceiver Modules and Modems - 1528-2835-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1528-2835-ND
RF Transceiver Modules and Modems 1528-2835-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 4076 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
4076
RF and Wireless - RF Transceiver Modules and Modems 4076
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - 4076 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
4076
RF Transceiver Modules and Modems 4076
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.483GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 855966-4076 1528-2835-ND 4076 4076
Product Name RF Transceiver Modules - 4076 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2483 MHz 2400 to 2483 MHz 2400 to 2483 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
QS Series - USB Module - SDM-USB-QS-S - Linx Technologies
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.35 to 5.25 volts
Supply Current 26 to 28 mA
View Details