Adafruit Industries Barrel Audio Cables 4069

Description
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"
Request a Quote Datasheet
Description
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1528-2810-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1528-2810-ND
Barrel Audio Cables 1528-2810-ND
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"

"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Barrel - Audio Cables - 4069
855961-4069
Barrel - Audio Cables - 4069 855961-4069
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855961-4069 Features: Cable To Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8544.42.9090

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 855961-4069
Features: Cable To
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8544.42.9090

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-2810-ND 855961-4069
Product Name Barrel Audio Cables Barrel - Audio Cables - 4069
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Audio Cable - 2075340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details