Adafruit Industries Cable Assembly 4068

Description
3.5MM STEREO MALE/MALE CABLE - C Product overview: 4068 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Audio Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 463-4068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5MM STEREO MALE/MALE CABLE - C Product overview: 4068 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Audio Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 463-4068 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 463-4068 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
463-4068
Cable Assembly 463-4068
3.5MM STEREO MALE/MALE CABLE - C Product overview: 4068 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Audio Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 463-4068 can be used for catalog matching and distributor lookup.

3.5MM STEREO MALE/MALE CABLE - C Product overview: 4068 from Adafruit is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Barrel - Audio Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 463-4068 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Audio Cables - 4068 - 906752-4068 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Audio Cables - 4068
906752-4068
Barrel - Audio Cables - 4068 906752-4068
Manufacturer: Adafruit Industries LLC Win Source Part Number: 906752-4068 Features: Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m) Package: Bulk Part Status: Obsolete Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 906752-4068
Features: Cable Stereo Phone Plug, 3.5mm (1/8") To Phone Plug, 3.5mm (1/8") 3.3' (1.00m)
Package: Bulk
Part Status: Obsolete
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090

Buy Now Datasheet
Futian, China
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables
4068
Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables 4068
3.5MM STEREO MALE/MALE CABLE - C

3.5MM STEREO MALE/MALE CABLE - C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 463-4068 906752-4068 4068
Product Name Cable Assembly Barrel - Audio Cables - 4068 Cable Assemblies - Barrel Connector Cables - Barrel - Audio Cables
Cable Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details