Adafruit Industries Barrel Audio Cables 4066

Description
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"
Request a Quote Datasheet
Description
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Audio Cables - 1528-2809-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
1528-2809-ND
Barrel Audio Cables 1528-2809-ND
"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"

"Cable Stereo Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 3.3' (1.00m)"

Buy Now Datasheet
Cable Assemblies - Barrel - Audio Cables - 1334630-4066 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Barrel - Audio Cables
1334630-4066
Cable Assemblies - Barrel - Audio Cables 1334630-4066
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1334630-4066 Category: Cable Assemblies>Barrel - Audio Cables Packaging: Bulk Color: Gold Length: 3.3' (1.00m) Shielding: Unshielded Standard Package: 1 1st Connector: Phone Plug, 3.5mm (1/8") 2nd Connector: Phone Plug, 3.5mm (1/8") Channels: Stereo ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8544.42.9090 Other Part Number: 1528-2809 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1334630-4066
Category: Cable Assemblies>Barrel - Audio Cables
Packaging: Bulk
Color: Gold
Length: 3.3' (1.00m)
Shielding: Unshielded
Standard Package: 1
1st Connector: Phone Plug, 3.5mm (1/8")
2nd Connector: Phone Plug, 3.5mm (1/8")
Channels: Stereo
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8544.42.9090
Other Part Number: 1528-2809
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-2809-ND 1334630-4066
Product Name Barrel Audio Cables Cable Assemblies - Barrel - Audio Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-3-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details