Adafruit Industries Video Cables (DVI, HDMI) 4054

Description
"Cable Assembly HDMI-A Female, Panel Mount to HDMI-A Male 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"Cable Assembly HDMI-A Female, Panel Mount to HDMI-A Male 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1528-4054-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1528-4054-ND
Video Cables (DVI, HDMI) 1528-4054-ND
"Cable Assembly HDMI-A Female, Panel Mount to HDMI-A Male 0.984' (300.00mm, 11.81"")"

"Cable Assembly HDMI-A Female, Panel Mount to HDMI-A Male 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 4054 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Video Cables (DVI, HDMI)
4054
Cable Assemblies - Video Cables (DVI, HDMI) 4054
CABLE F-M HDMI-A PNL MT 11.81"

CABLE F-M HDMI-A PNL MT 11.81"

Supplier's Site
Video Cables (DVI, HDMI) - 4054 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
4054
Video Cables (DVI, HDMI) 4054
CABLE F-M HDMI-A PNL MT 11.81"

CABLE F-M HDMI-A PNL MT 11.81"

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1528-4054-ND 4054 4054
Product Name Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI) Video Cables (DVI, HDMI)
Application Video Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details