Adafruit Industries Between Series Adapter Cables 4029

Description
Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm)
Request a Quote Datasheet
Description
Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1528-4029-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1528-4029-ND
Between Series Adapter Cables 1528-4029-ND
Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm)

Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Between Series Adapter Cables - 4029
906745-4029
Between Series Adapter Cables - 4029 906745-4029
Manufacturer: Adafruit Industries LLC Win Source Part Number: 906745-4029 Features: Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm) Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8544.42.9090

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 906745-4029
Features: Cable Assembly Rectangular 04 pos (STEMMA) to Alligator Clips (4) 0.63' (190.5mm)
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8544.42.9090

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 4029 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
4029
Cable Assemblies - Between Series Adapter Cables 4029
CBL ASSY 4P-GATOR CLIP 0.63'

CBL ASSY 4P-GATOR CLIP 0.63'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1528-4029-ND 906745-4029 4029
Product Name Between Series Adapter Cables Between Series Adapter Cables - 4029 Cable Assemblies - Between Series Adapter Cables
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details