Adafruit Industries USB Cables 4008

Description
Cable A Male to Micro B Male 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Cable A Male to Micro B Male 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1528-2791-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-2791-ND
USB Cables 1528-2791-ND
Cable A Male to Micro B Male 3.28' (1.00m) Unshielded

Cable A Male to Micro B Male 3.28' (1.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 4008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
4008
Cable Assemblies - USB Cables 4008
CABLE A PLUG TO MCR B PLUG 3.28'

CABLE A PLUG TO MCR B PLUG 3.28'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-2791-ND 4008
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers