LCD MOD 32DIG 16X2 TRANSMS R/G/B
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1528-1506-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| Number of Lines | 2 |
| Characters per Line | 16 |
| Character Width | 2.96 mm (0.1165 inch) |