Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ADAFRUIT INDUSTRIES
3963 -- EVALUATION, DEVELOPMENT BOARD ENCLOSURES
Adafruit Industries
Evaluation, Development Board Enclosures
3963
Description
"Case Acrylic Black Hand Held X 0.118"" (3.00mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Case Acrylic Black Hand Held X 0.118"" (3.00mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1528-2819-ND
Evaluation, Development Board Enclosures
1528-2819-ND
"Case Acrylic Black Hand Held X 0.118"" (3.00mm)"
"Case Acrylic Black Hand Held X 0.118"" (3.00mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Enclosures
Product Number
1528-2819-ND
Product Name
Evaluation, Development Board Enclosures
Material
Acrylic
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Enclosures, Boxes, & Cases
154-006
Specs
Type
Junction Box
Material
ABS
View Details
WAGO
System enclosure
850-815/002-000
Specs
Length
4.72 inch (120 mm)
Width
11.81 inch (300 mm)
Depth
7.87 inch (200 mm)
View Details
2
suppliers
BARTEC
GUB enclosure
flameproof ex d iic enclosures gub
Specs
Material
Aluminum
NEMA Rating
NEMA Enclosures
Features
Flame Retardant
View Details
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details