Adafruit Industries Custom Parts - Custom Parts (0 - A) - 393 393

Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117054-393 Response Time: 2 s Output Type: Digital Sensor Type: Temperature Accuracy: 2 % Categories: Custom Parts Alternative Parts (Cross-Reference): ADA393; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 9025805050 Max Operating Temperature: 80 °C
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117054-393 Response Time: 2 s Output Type: Digital Sensor Type: Temperature Accuracy: 2 % Categories: Custom Parts Alternative Parts (Cross-Reference): ADA393; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 9025805050 Max Operating Temperature: 80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 393 - 1117054-393 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 393
1117054-393
Custom Parts - Custom Parts (0 - A) - 393 1117054-393
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117054-393 Response Time: 2 s Output Type: Digital Sensor Type: Temperature Accuracy: 2 % Categories: Custom Parts Alternative Parts (Cross-Reference): ADA393; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 9025805050 Max Operating Temperature: 80 °C

Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117054-393
Response Time: 2 s
Output Type: Digital
Sensor Type: Temperature
Accuracy: 2 %
Categories: Custom Parts
Alternative Parts (Cross-Reference): ADA393;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 9025805050
Max Operating Temperature: 80 °C

Buy Now
Sheung Wan, Hong Kong
Temperature Sensor Development Tools
393
Temperature Sensor Development Tools 393
Temperature Sensor Development Tools Temp & Humidity Sensor AM2302

Temperature Sensor Development Tools Temp & Humidity Sensor AM2302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Uncategorized Products Uncategorized Products
Product Number 1117054-393 393
Product Name Custom Parts - Custom Parts (0 - A) - 393 Temperature Sensor Development Tools
Unlock Full Specs
to access all available technical data