Manufacturer: Adafruit Industries LLC
Win Source Part Number: 855846-3904
Features: Breadboard, General Purpose Non-Plated Through Hole (NPTH) Pad Per Hole (Round) 0.1" (2.54mm) Grid
Package: Bulk
Categories: Prototyping
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8534.00.0040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855846-3904 |
| Product Name | Unclassified - 3904 |