Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
ADAFRUIT INDUSTRIES
3882 -- MOTORS - AC, DC
Adafruit Industries
Motors - AC, DC
3882
Description
Continuous Rotation DC Motor Standard 3500 RPM 0.14W 3V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Continuous Rotation DC Motor Standard 3500 RPM 0.14W 3V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1528-2682-ND
Motors - AC, DC
1528-2682-ND
Continuous Rotation DC Motor Standard 3500 RPM 0.14W 3V
Continuous Rotation DC Motor Standard 3500 RPM 0.14W 3V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motors
Product Number
1528-2682-ND
Product Name
Motors - AC, DC
DC Voltage Range
3.0 VDC
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Frameless Brushless DC (BLDC) Motor
DIP38-18-001A
Specs
Commutation
Brushless
Continuous Torque
23.7 In-lbs (27.35 kg-cm)
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing
Series 3216 ... BXT R External rotor technology, without housing
Specs
Commutation
Brushless
DC Voltage Range
12.0 VDC
Torque Constant
2.55 in-oz/amp (18 mN-m/amp)
View Details
Midwest Motion Products, Inc.
Brushless Motors
MMP BL86-425H-60V
Specs
Commutation
Brushless
DC Voltage Range
60.0 VDC
Continuous Current
7.9 amps
View Details
3X Motion Technologies Co., Ltd
Brushless DC Motor
110BSA Series
Specs
Commutation
Brushless
DC Voltage Range
310.0 VDC
Torque Constant
0.7700 in-oz/amp (5.44 mN-m/amp)
View Details