Adafruit Industries Humidity, Moisture Sensors 385

Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% 2s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% 2s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1528-385-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1528-385-ND
Humidity, Moisture Sensors 1528-385-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% 2s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Digital ±2% 2s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 385 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
385
Sensors, Transducers - Humidity, Moisture Sensors 385
SENSOR HUMID/TEMP 5V DTL 2% MOD

SENSOR HUMID/TEMP 5V DTL 2% MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1528-385-ND 385
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 % 2 %
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Handheld Humidity Detector - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details