Adafruit Industries Between Series Adapters 368

Description
Adapter Connector Terminal Blocks, Screw Connection, 2 Pos, 1 Row To 2.1mm DC Jack Black, Green
Request a Quote Datasheet
Description
Adapter Connector Terminal Blocks, Screw Connection, 2 Pos, 1 Row To 2.1mm DC Jack Black, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1528-1386-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
1528-1386-ND
Between Series Adapters 1528-1386-ND
Adapter Connector Terminal Blocks, Screw Connection, 2 Pos, 1 Row To 2.1mm DC Jack Black, Green

Adapter Connector Terminal Blocks, Screw Connection, 2 Pos, 1 Row To 2.1mm DC Jack Black, Green

Buy Now Datasheet
Adapter, 2.1Mm Dc Jack-2 Position Terminal Block; Inter Series Connector A Adafruit - 53W5892 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 2.1Mm Dc Jack-2 Position Terminal Block; Inter Series Connector A Adafruit
53W5892
Adapter, 2.1Mm Dc Jack-2 Position Terminal Block; Inter Series Connector A Adafruit 53W5892
ADAPTER, 2.1MM DC JACK-2 POSITION TERMINAL BLOCK; Inter Series Connector A:-; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:-; Convert To Positions:2Positions ; Convert To Gender:- RoHS Compliant: Yes

ADAPTER, 2.1MM DC JACK-2 POSITION TERMINAL BLOCK; Inter Series Connector A:-; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:-; Convert To Positions:2Positions; Convert To Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1528-1386-ND 53W5892
Product Name Between Series Adapters Adapter, 2.1Mm Dc Jack-2 Position Terminal Block; Inter Series Connector A Adafruit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details