Adafruit Industries Sensor Evaluation Boards 3515

Description
HTU21D-F - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
HTU21D-F - Humidity, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1528-2687-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1528-2687-ND
Sensor Evaluation Boards 1528-2687-ND
HTU21D-F - Humidity, Temperature Sensor Evaluation Board

HTU21D-F - Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1334740-3515 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1334740-3515
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1334740-3515
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1334740-3515 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: HTU21D-F Sensor Type: Humidity, Temperature Voltage - Supply: 3V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Other Part Number: 1528-2687 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1334740-3515
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Bulk
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: HTU21D-F
Sensor Type: Humidity, Temperature
Voltage - Supply: 3V ~ 5V
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000
Other Part Number: 1528-2687
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - 3515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
3515
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards 3515
HTU21DF TEMP & HUMIDITY SENSOR B

HTU21DF TEMP & HUMIDITY SENSOR B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1528-2687-ND 1334740-3515 3515
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer ADAFRUIT INDUSTRIES LLC; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576807 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - CY4532 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers