Adafruit Industries Jumper Wire 3142

Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 6.00"" (152.40mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male, Zippable, 40 Conductor 6.00"" (152.40mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-1988-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-1988-ND
Jumper Wire 1528-1988-ND
"Jumper Wire Male to Male, Zippable, 40 Conductor 6.00"" (152.40mm) 28 AWG Bulk"

"Jumper Wire Male to Male, Zippable, 40 Conductor 6.00"" (152.40mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-1988-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details