5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 276-ND | 53W5823 |
| Product Name | AC DC Desktop, Wall Power Adapters | Ac-Dc Converter, External Plug In, 1 O/p, 5V, 2A; Power Supply Approvals Adafruit |
| Type | 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Wall Mount | |
| AC Output Voltage | 5.0 volts | |
| DC Output Voltage | 5.0 volts | 5.0 volts |
| DC Output Current | 2 amps | 2 amps |