Adafruit Industries Batteries Rechargeable (Secondary) 2750

Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 350mAh
Request a Quote Datasheet
Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 350mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 1528-1858-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1528-1858-ND
Batteries Rechargeable (Secondary) 1528-1858-ND
3.7V Lithium-Ion Battery Rechargeable (Secondary) 350mAh

3.7V Lithium-Ion Battery Rechargeable (Secondary) 350mAh

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 2750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
2750
Battery Products - Batteries Rechargeable (Secondary) 2750
BATTERY LITH-ION 3.7V 350MAH

BATTERY LITH-ION 3.7V 350MAH

Supplier's Site
Lithium Polymer Battery 3.7V 350Mah; Battery Voltage Adafruit - 98Y9917 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Polymer Battery 3.7V 350Mah; Battery Voltage Adafruit
98Y9917
Lithium Polymer Battery 3.7V 350Mah; Battery Voltage Adafruit 98Y9917
Lithium Polymer Battery 3.7V 350mAh; Battery Voltage:3.7V; Battery Size Code:-; Battery Technology:Lithium Polymer; Battery Capacity:350mAh; Battery Terminals:Connector; External Diameter:-; External Height:5.6mm; External Width:20mmRoHS Compliant: NA

Lithium Polymer Battery 3.7V 350mAh; Battery Voltage:3.7V; Battery Size Code:-; Battery Technology:Lithium Polymer; Battery Capacity:350mAh; Battery Terminals:Connector; External Diameter:-; External Height:5.6mm; External Width:20mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 1528-1858-ND 2750 98Y9917
Product Name Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary) Lithium Polymer Battery 3.7V 350Mah; Battery Voltage Adafruit
Application General Purpose
Capacity 0.3500 ampere-hr 0.3500 ampere-hr 0.3500 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details