The SK6812MINI is a compact, integrated light source designed for intelligent control in LED applications. Measuring 3.5mm x 3.7mm x 0.95mm, it operates at a power of 0.2 watts. This SMD type LED features a built-in control circuit that allows for precise pixel control and color mixing, utilizing patented PWM technology to ensure consistent color output across pixels. The device supports a unipolar NRZ communication protocol for data transmission, enabling cascading of multiple pixels with minimal signal degradation. The SK6812MINI is suitable for a variety of applications, including full-color LED string lights, pixel screens, and decorative lighting. It incorporates a gray level adjusting circuit with 256 levels of gray scale, enhancing its versatility in lighting design. The LED operates at a low driving voltage, contributing to energy efficiency and environmental protection. Additionally, it includes features such as a built-in power-on reset circuit and a robust data transmission capability, with a typical frequency of 800 Kbps. Engineers should consider the SK6812MINI for projects requiring high-quality, addressable LED solutions with reliable performance and flexibility in design.
Manufacturer: Adafruit Industries LLC
Win Source Part Number: 845599-2686
Series: Neopixel
Features: Addressable Lighting series 10 LED Discrete Serial (Shift Register) Red, Green, Blue (RGB) 3.50mm L x 3.50mm W
Package: Bulk
Mounting: Surface Mount
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 5A (24 Hours)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SK6812MINI, 1528-1541
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 845599-2686 |
| Product Name | Unclassified - 2686 |