Adafruit Industries Batteries Rechargeable (Secondary) 258

Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 1.2Ah
Request a Quote Datasheet
Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 1.2Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 1528-1838-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1528-1838-ND
Batteries Rechargeable (Secondary) 1528-1838-ND
3.7V Lithium-Ion Battery Rechargeable (Secondary) 1.2Ah

3.7V Lithium-Ion Battery Rechargeable (Secondary) 1.2Ah

Buy Now Datasheet
1200Mah 3.7V Li-Poly Battery With Jst-Ph Cable; Battery Voltage Adafruit - 96Y0775 - Newark, An Avnet Company
Chicago, IL, United States
1200Mah 3.7V Li-Poly Battery With Jst-Ph Cable; Battery Voltage Adafruit
96Y0775
1200Mah 3.7V Li-Poly Battery With Jst-Ph Cable; Battery Voltage Adafruit 96Y0775
1200mAh 3.7V Li-Poly Battery with JST-PH cable; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5mm; Weight:23g RoHS Compliant: Yes

1200mAh 3.7V Li-Poly Battery with JST-PH cable; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5mm; Weight:23g RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 258 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
258
Battery Products - Batteries Rechargeable (Secondary) 258
BATTERY LITH-ION 3.7V 1.2AH

BATTERY LITH-ION 3.7V 1.2AH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 1528-1838-ND 96Y0775 258
Product Name Batteries Rechargeable (Secondary) 1200Mah 3.7V Li-Poly Battery With Jst-Ph Cable; Battery Voltage Adafruit Battery Products - Batteries Rechargeable (Secondary)
Application General Purpose
Capacity 1.2 ampere-hr 1.2 ampere-hr 1.2 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 1449405 - RS Components, Ltd.
Specs
Specialty Cells 53.5 x 35 x 10.4 mm
Capacity 1.8 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details