Adafruit Industries Clock/Timing - Clock/Timing - Real Time Clocks - 255 255

Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131565-255 Categories: Clock/Timing - Real Time Clocks Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 200 µA
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131565-255 Categories: Clock/Timing - Real Time Clocks Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 200 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - 255 - 1131565-255 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - 255
1131565-255
Clock/Timing - Clock/Timing - Real Time Clocks - 255 1131565-255
Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131565-255 Categories: Clock/Timing - Real Time Clocks Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C Nominal Supply Current: 200 µA

Manufacturer: Adafruit Industries LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131565-255
Categories: Clock/Timing - Real Time Clocks
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 200 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1131565-255
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - 255
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22392FXITTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers