1.575GHz GPS Ceramic Patch RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Surface Mount
1.575GHz GPS Ceramic Patch RF Antenna 1dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 1528-2428-ND | 2461 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GPS | GPS |
| Primary Frequency Range | 1575.0 MHz | |
| Gain | 1 dB |