Adafruit Industries RF Antennas 2460

Description
1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1528-1981-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1528-1981-ND
RF Antennas 1528-1981-ND
1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - 2460 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2460
RF Antennas 2460
1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz General Purpose Ceramic Patch RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1528-1981-ND 2460
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 1575.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details