Adafruit Industries 5 800 X 600 Lcd Backpack; Meter Display Type Adafruit 2260

Description
5" 800 x 600 LCD Backpack; Meter Display Type:TFT; Display Size:5"; Display Resolution:800 x 480 Pixels; Screen Size:5"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet
Description
5" 800 x 600 LCD Backpack; Meter Display Type:TFT; Display Size:5"; Display Resolution:800 x 480 Pixels; Screen Size:5"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 800 X 600 Lcd Backpack; Meter Display Type Adafruit - 48Y8127 - Newark, An Avnet Company
Chicago, IL, United States
5 800 X 600 Lcd Backpack; Meter Display Type Adafruit
48Y8127
5 800 X 600 Lcd Backpack; Meter Display Type Adafruit 48Y8127
5" 800 x 600 LCD Backpack; Meter Display Type:TFT; Display Size:5"; Display Resolution:800 x 480 Pixels; Screen Size:5"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

5" 800 x 600 LCD Backpack; Meter Display Type:TFT; Display Size:5"; Display Resolution:800 x 480 Pixels; Screen Size:5"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 48Y8127
Product Name 5 800 X 600 Lcd Backpack; Meter Display Type Adafruit
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech - 28AK4971 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-4-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details