Adafruit Industries Sensor Evaluation Boards 2021

Description
LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 1528-1205-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
1528-1205-ND
Sensor Evaluation Boards 1528-1205-ND
LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

LSM9DS0 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1332116-2021 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1332116-2021
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1332116-2021
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1332116-2021 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Utilized IC / Part: LSM9DS0 Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Voltage - Supply: 3.3V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 76 HTSUS: 8473.30.1180 Other Part Number: 1528-1205 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1332116-2021
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Utilized IC / Part: LSM9DS0
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
Voltage - Supply: 3.3V ~ 5V
ECCN: EAR99
Fake Threat In the Open Market: 76
HTSUS: 8473.30.1180
Other Part Number: 1528-1205
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - 2021 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
2021
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards 2021
BREAKOUT ACCEL/MAG/GYR/TEMP 9DOF

BREAKOUT ACCEL/MAG/GYR/TEMP 9DOF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1528-1205-ND 1332116-2021 2021
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer ADAFRUIT INDUSTRIES LLC; Other
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-DPP203A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-007-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Voltmeter
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Microcontroller Development Tools - 1743280 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Ble, wifi
Manufacturer ARM; Arm; Other
View Details