Adafruit Industries Jumper Wire 1952

Description
"Jumper Wire Male to Female 12.00"" (304.80mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Female 12.00"" (304.80mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-1963-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-1963-ND
Jumper Wire 1528-1963-ND
"Jumper Wire Male to Female 12.00"" (304.80mm) 28 AWG Bulk"

"Jumper Wire Male to Female 12.00"" (304.80mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-1963-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details