Adafruit Industries Jumper Wire 1919

Description
"Jumper Wire Female to Female, Zippable, 40 Conductor 8.00"" (203.20mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female, Zippable, 40 Conductor 8.00"" (203.20mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1528-1956-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1528-1956-ND
Jumper Wire 1528-1956-ND
"Jumper Wire Female to Female, Zippable, 40 Conductor 8.00"" (203.20mm) 28 AWG Bulk"

"Jumper Wire Female to Female, Zippable, 40 Conductor 8.00"" (203.20mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1528-1956-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details