"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 2V 20mA 0.833"" H x 0.989"" W x 0.303"" D (21.15mm x 25.12mm x 7.70mm) 18-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1528-1907-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Character Type | Alphanumeric |
| Common | Common Cathode |
| LED Color | Red |