Adafruit Industries Jacket Material Adafruit 1884

Description
Jacket Material:Silicone Rubber; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
Description
Jacket Material:Silicone Rubber; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Adafruit - 95Y9169 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Adafruit
95Y9169
Jacket Material Adafruit 95Y9169
Jacket Material:Silicone Rubber; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Jacket Material:Silicone Rubber; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y9169
Product Name Jacket Material Adafruit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details