Adafruit Industries Jacket Material Adafruit 1882

Description
Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
Description
Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Adafruit - 95Y9164 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Adafruit
95Y9164
Jacket Material Adafruit 95Y9164
Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y9164
Product Name Jacket Material Adafruit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details