Adafruit Industries Jacket Material Adafruit 1878

Description
Jacket Material:Silicone Rubber; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
Description
Jacket Material:Silicone Rubber; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Adafruit - 95Y9160 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Adafruit
95Y9160
Jacket Material Adafruit 95Y9160
Jacket Material:Silicone Rubber; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Jacket Material:Silicone Rubber; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95Y9160
Product Name Jacket Material Adafruit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details