Adafruit Industries Smart Cables 18

Description
USB to RS232 Cable 4.50' (1.37m)
Request a Quote Datasheet
Description
USB to RS232 Cable 4.50' (1.37m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 1528-1115-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
1528-1115-ND
Smart Cables 1528-1115-ND
USB to RS232 Cable 4.50' (1.37m)

USB to RS232 Cable 4.50' (1.37m)

Buy Now Datasheet
Cable Assemblies - Smart Cables - 18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
18
Cable Assemblies - Smart Cables 18
CONVERTER CBL USB/SERIAL 54.25"

CONVERTER CBL USB/SERIAL 54.25"

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1528-1115-ND 18
Product Name Smart Cables Cable Assemblies - Smart Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details