The Adafruit 2.8" and 3.2" Color TFT Touchscreen Breakout v2 features a bright display with a resolution of 240x320 pixels and individual RGB pixel control. It includes either a resistive or capacitive touchscreen, allowing for finger detection across the screen. The display has a built-in controller with RAM buffering, minimizing the workload on the microcontroller. It can operate in two modes: 8-bit mode, requiring 12 digital lines, or SPI mode, which uses only 5 pins but is slower. The resistive touch version requires 4 additional pins for touch functionality, while the capacitive version utilizes an I2C interface with an IRQ line. Open-source graphics libraries are available for both interface modes, along with specific libraries for touch functionality. This product is suitable for projects requiring a compact touchscreen display with versatile interfacing options.
2.8" TFT LCD TOUCHSCREEN
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1528-1469-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |