Adafruit Industries Vibration Sensors 1767

Description
Vibration Sensor SPST Through Hole
Request a Quote Datasheet
Description
Vibration Sensor SPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 1528-2159-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
1528-2159-ND
Vibration Sensors 1528-2159-ND
Vibration Sensor SPST Through Hole

Vibration Sensor SPST Through Hole

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Vibration Sensors - 1380561-1767 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Vibration Sensors
1380561-1767
Sensors, Transducers - Motion Sensors - Vibration Sensors 1380561-1767
Win Source Part Number: 1380561-1767 Category: Sensors, Transducers>Motion Sensors>Vibration Sensors Package: Bulk Standard Package: 1 pcs Output Type: SPST Sensor Type: Vibration Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8543.70.9860 Mfr: Adafruit Industries LLC California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380561-1767
Category: Sensors, Transducers>Motion Sensors>Vibration Sensors
Package: Bulk
Standard Package: 1 pcs
Output Type: SPST
Sensor Type: Vibration
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8543.70.9860
Mfr: Adafruit Industries LLC
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Vibration Sensors Vibration Sensors
Product Number 1528-2159-ND 1380561-1767
Product Name Vibration Sensors Sensors, Transducers - Motion Sensors - Vibration Sensors
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 2777921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Accelerometer - 3220E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration Sensors - Z2011-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details