Adafruit Industries Cable Assemblies - Rectangular Cable Assemblies 1675

Description
Win Source Part Number: 1380545-1675 Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Package: Bulk Length: 0.492' (150.00mm, 5.91") Cable Termination: IDC Standard Package: 1 pcs Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8544.42.9090 Mfr: Adafruit Industries LLC California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380545-1675 Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Package: Bulk Length: 0.492' (150.00mm, 5.91") Cable Termination: IDC Standard Package: 1 pcs Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8544.42.9090 Mfr: Adafruit Industries LLC California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - 1380545-1675 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1380545-1675
Cable Assemblies - Rectangular Cable Assemblies 1380545-1675
Win Source Part Number: 1380545-1675 Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Package: Bulk Length: 0.492' (150.00mm, 5.91") Cable Termination: IDC Standard Package: 1 pcs Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8544.42.9090 Mfr: Adafruit Industries LLC California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380545-1675
Category: Cable Assemblies>Rectangular Cable Assemblies
Number of Positions: 10
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Package: Bulk
Length: 0.492' (150.00mm, 5.91")
Cable Termination: IDC
Standard Package: 1 pcs
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8544.42.9090
Mfr: Adafruit Industries LLC
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Rectangular Cable Assemblies - 1528-2009-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1528-2009-ND
Rectangular Cable Assemblies 1528-2009-ND
"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"10 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 1675 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
1675
Cable Assemblies - Rectangular Cable Assemblies 1675
10-PIN 2X5 SOCKET-SOCKET 1.27MM

10-PIN 2X5 SOCKET-SOCKET 1.27MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1380545-1675 1528-2009-ND 1675
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details