Adafruit Industries Boxes, Enclosures, Racks - Boxes 16

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1334722-16 Category: Boxes, Enclosures, Racks>Boxes Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 7310.29.0065 Other Part Number: 1528-16 Product Status: Active RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1334722-16 Category: Boxes, Enclosures, Racks>Boxes Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 7310.29.0065 Other Part Number: 1528-16 Product Status: Active RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Boxes - 16 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
16
Boxes, Enclosures, Racks - Boxes 16
Manufacturer: Adafruit Industries LLC Win Source Part Number: 1334722-16 Category: Boxes, Enclosures, Racks>Boxes Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 7310.29.0065 Other Part Number: 1528-16 Product Status: Active RoHS Status: ROHS3 Compliant

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 1334722-16
Category: Boxes, Enclosures, Racks>Boxes
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 7310.29.0065
Other Part Number: 1528-16
Product Status: Active
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 16
Product Name Boxes, Enclosures, Racks - Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details