Adafruit Industries Batteries Rechargeable (Secondary) 1578

Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 500mAh
Request a Quote Datasheet
Description
3.7V Lithium-Ion Battery Rechargeable (Secondary) 500mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 1528-1841-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1528-1841-ND
Batteries Rechargeable (Secondary) 1528-1841-ND
3.7V Lithium-Ion Battery Rechargeable (Secondary) 500mAh

3.7V Lithium-Ion Battery Rechargeable (Secondary) 500mAh

Buy Now Datasheet
Battery Voltage Adafruit - 52X6819 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Adafruit
52X6819
Battery Voltage Adafruit 52X6819
Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:500mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:36mm; External Width:29mm; External Depth:4.75mm; Weight:10.5g RoHS Compliant: NA

Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:500mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:36mm; External Width:29mm; External Depth:4.75mm; Weight:10.5g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 1528-1841-ND 52X6819
Product Name Batteries Rechargeable (Secondary) Battery Voltage Adafruit
Application General Purpose
Capacity 0.5000 ampere-hr 0.5000 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details