Adafruit Industries Audio Amplifier Evaluation Boards 1552

Description
TS2012 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TS2012 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 1528-1193-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
1528-1193-ND
Audio Amplifier Evaluation Boards 1528-1193-ND
TS2012 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

TS2012 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers
Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers
Manufacturer: Adafruit Industries LLC Category: Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers Package: Bulk Voltage - Supply: 2.5V ~ 5.5V Amplifier Type: Class D Product Status: Active

Manufacturer: Adafruit Industries LLC
Category: Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers
Package: Bulk
Voltage - Supply: 2.5V ~ 5.5V
Amplifier Type: Class D
Product Status: Active

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1380534-1552 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1380534-1552
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1380534-1552
Win Source Part Number: 1380534-1552 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 pcs Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS2012 Max Output Power x Channels @ Load: 2.8W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8473.30.1180 Mfr: Adafruit Industries LLC California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380534-1552
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1 pcs
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TS2012
Max Output Power x Channels @ Load: 2.8W x 2 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8473.30.1180
Mfr: Adafruit Industries LLC
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
1552
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards 1552
BREAKOUT STER 2.8W AMP D TS2012

BREAKOUT STER 2.8W AMP D TS2012

Supplier's Site
Sheung Wan, Hong Kong
Audio IC Development Tools
1552
Audio IC Development Tools 1552
Audio IC Development Tools Stereo Class D Audio Amplifier

Audio IC Development Tools Stereo Class D Audio Amplifier

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1528-1193-ND 1552 1552
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers -Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards Audio IC Development Tools
Manufacturer ADAFRUIT INDUSTRIES LLC; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH258L15-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - CYBT-273063-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; Bluetooth® Mesh ; Lighting ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
4 suppliers