Adafruit Industries Alarms, Buzzers, and Sirens 1536

Description
BUZZER 5V - BREADBOARD FRIENDLY
Request a Quote Datasheet
Description
BUZZER 5V - BREADBOARD FRIENDLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 1528-1536-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
1528-1536-ND
Alarms, Buzzers, and Sirens 1528-1536-ND
BUZZER 5V - BREADBOARD FRIENDLY

BUZZER 5V - BREADBOARD FRIENDLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 1528-1536-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Piezo Buzzer/Components3.2Hz - PL0544 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.55 mm (1.36 inch)
View Details